The DMP4016SK3Q-13 is a 40V P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing. It features a maximum continuous drain current of -75A at TC = +25°C with a gate-source voltage of -10V, and an on-resistance of 11mΩ at VGS = -10V and 15mΩ at VGS = -4.5V. The device supports a pulsed drain current of -300A and has a thermal resistance from junction to case of 1.1°C/W. It meets UL 94V-0 flammability rating and is RoHS compliant with a matte tin finish. The part is supplied in tape and reel packaging with a quantity of 2,500 per reel.
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SK3Q-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |