The DMP4016SK3-13 is a 40V P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It features a maximum continuous drain current of -75A at TC = +25°C with an on-resistance of 11mΩ at VGS = -10V and 15mΩ at VGS = -4.5V. The device meets AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SK3-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |