DIODES Incorporated Single FETs, MOSFETs DMP4015SPSWQ-13

Description
MOSFET BVDSS: 31V~40V PowerDI506
Request a Quote
Description
MOSFET BVDSS: 31V~40V PowerDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP4015SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications including DC-DC converters and power management. It features a maximum continuous drain current of 8.5A at 25°C and 11A at 70°C, with a drain-source on-resistance of 11mΩ at -10V gate drive and 15mΩ at -4.5V. It is AEC-Q101 qualified, meets IATF 16949 manufacturing standards, and is RoHS compliant with a UL 94 V-0 flammability rating. The device supports a junction temperature range of -55°C to +150°C and is mounted on FR-4 PCB with a thermal resistance of 96.4°C/W or 49°C/W depending on PCB copper layout. The part is available in a 2,500-reel packing configuration.

Datasheet Summary
Powered by GS/AI

The DMP4015SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications including DC-DC converters and power management. It features a maximum continuous drain current of 8.5A at 25°C and 11A at 70°C, with a drain-source on-resistance of 11mΩ at -10V gate drive and 15mΩ at -4.5V. It is AEC-Q101 qualified, meets IATF 16949 manufacturing standards, and is RoHS compliant with a UL 94 V-0 flammability rating. The device supports a junction temperature range of -55°C to +150°C and is mounted on FR-4 PCB with a thermal resistance of 96.4°C/W or 49°C/W depending on PCB copper layout. The part is available in a 2,500-reel packing configuration.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP4015SPSWQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4015SPSWQ-13-ND
Single FETs, MOSFETs 31-DMP4015SPSWQ-13-ND
MOSFET BVDSS: 31V~40V PowerDI506

MOSFET BVDSS: 31V~40V PowerDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP4015SPSWQ-13-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 49050629 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
80 V, 1 A NPN medium power transistors - BC56-16PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers