DIODES Incorporated Single FETs, MOSFETs DMP4015SK3Q-13

Description
P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4015SK3Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3Q-13DIDKR-ND
Single FETs, MOSFETs DMP4015SK3Q-13DIDKR-ND
P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SK3Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3Q-13DITR-ND
Single FETs, MOSFETs DMP4015SK3Q-13DITR-ND
P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SK3Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3Q-13DICT-ND
Single FETs, MOSFETs DMP4015SK3Q-13DICT-ND
P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta), 35A (Tc) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3Q-13 - 1033859-DMP4015SK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3Q-13
1033859-DMP4015SK3Q-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3Q-13 1033859-DMP4015SK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033859-DMP4015SK3Q- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta) Family Name: DMP4015SK3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 47.5nC @ 5V Max Input Capacitance: 4234pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V Alternative Parts (Cross-Reference): SUD50P04-09L-E3; SUD50P04-08-GE3; SUD50P04-09L-T4-E3 ; IPD50P04P413ATMA1; Introduction Date: October 05, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033859-DMP4015SK3Q-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta)
Family Name: DMP4015SK3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Alternative Parts (Cross-Reference): SUD50P04-09L-E3; SUD50P04-08-GE3; SUD50P04-09L-T4-E3 ; IPD50P04P413ATMA1;
Introduction Date: October 05, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
40V 14A 35A TO252 MOSFET Transistor
278-DMP4015SK3Q-13
40V 14A 35A TO252 MOSFET Transistor 278-DMP4015SK3Q-13
MOSFET P-CH 40V 14A/35A TO252 Product overview: DMP4015SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 35A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 14A/35A TO252 Product overview: DMP4015SK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, 35A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, 35A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4015SK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4015SK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4015SK3Q-13
MOSFET P-CH 40V 14A/35A TO252

MOSFET P-CH 40V 14A/35A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4015SK3Q-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4015SK3Q-13
40V 3.5W 11mΩ@10V,9.8A 2.5V@250uA P Channel TO-252 MOSFETs ROHS

40V 3.5W 11mΩ@10V,9.8A 2.5V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET

MOSFET P-Ch Enh Mode FET

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SK3Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4015SK3Q-13
Single FETs, MOSFETs DMP4015SK3Q-13
MOSFET P-CH 40V 14A/35A TO252

MOSFET P-CH 40V 14A/35A TO252

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 35A, To-252 Rohs Compliant Diodes Inc. - 28AK8776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 35A, To-252 Rohs Compliant Diodes Inc.
28AK8776
Mosfet, P-Ch, 40V, 35A, To-252 Rohs Compliant Diodes Inc. 28AK8776
MOSFET, P-CH, 40V, 35A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 35A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4015SK3Q-13DIDKR-ND 1033859-DMP4015SK3Q-13 278-DMP4015SK3Q-13 DMP4015SK3Q-13 DMP4015SK3Q-13 DMP4015SK3Q-13 DMP4015SK3Q-13 28AK8776
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3Q-13 40V 14A 35A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 40V, 35A, To-252 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 3500 milliwatts 3.5 milliwatts 3500 milliwatts 3500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details