The DMP4011SPSW-13 is a P-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a drain-source voltage rating of -40V, with a maximum on-resistance of 10mΩ at -10V gate-source bias and 14mΩ at -4.5V. The device supports a continuous drain current of -76A at TC=+25°C and handles up to -300A pulsed current. Thermal resistance from junction to case is 1.3°C/W, and junction temperature operates from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, is RoHS compliant, and is halogen- and antimony-free. It is qualified to JEDEC standards for high reliability.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4011SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |