DIODES Incorporated Single FETs, MOSFETs DMP4011SK3-13

Description
P-Channel 40V 14A (Ta), 74A (Tc) 1.8W (Ta), 4.2W (Tc) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
P-Channel 40V 14A (Ta), 74A (Tc) 1.8W (Ta), 4.2W (Tc) Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP4011SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4011SK3-13TR-ND
Single FETs, MOSFETs 31-DMP4011SK3-13TR-ND
P-Channel 40V 14A (Ta), 74A (Tc) 1.8W (Ta), 4.2W (Tc) Surface Mount TO-252, (D-Pak)

P-Channel 40V 14A (Ta), 74A (Tc) 1.8W (Ta), 4.2W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4011SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4011SK3-13DKR-ND
Single FETs, MOSFETs 31-DMP4011SK3-13DKR-ND
MOSFET P-CH 40V 14A/74A TO252

MOSFET P-CH 40V 14A/74A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4011SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4011SK3-13CT-ND
Single FETs, MOSFETs 31-DMP4011SK3-13CT-ND
MOSFET P-CH 40V 14A/74A TO252

MOSFET P-CH 40V 14A/74A TO252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4011SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4011SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4011SK3-13
MOSFET P-CH 40V 14A/74A TO252

MOSFET P-CH 40V 14A/74A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP4011SK3-13TR-ND DMP4011SK3-13 DMP4011SK3-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details