DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3-13 DMP4010SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917174-DMP4010SK3-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4010 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917174-DMP4010SK3-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4010 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3-13 - 917174-DMP4010SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3-13
917174-DMP4010SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3-13 917174-DMP4010SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917174-DMP4010SK3-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4010 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917174-DMP4010SK3-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4010
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4010SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4010SK3-13TR-ND
Single FETs, MOSFETs 31-DMP4010SK3-13TR-ND
P-Channel 40V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak)

P-Channel 40V 50A (Tc) 3.3W Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4010SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4010SK3-13CT-ND
Single FETs, MOSFETs 31-DMP4010SK3-13CT-ND
MOSFET P-CHANNEL 40V 50A TO252

MOSFET P-CHANNEL 40V 50A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP4010SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4010SK3-13DKR-ND
Single FETs, MOSFETs 31-DMP4010SK3-13DKR-ND
MOSFET P-CHANNEL 40V 50A TO252

MOSFET P-CHANNEL 40V 50A TO252

Buy Now Datasheet
Singapore, Singapore
P-Channel 40V 50A TO252 MOSFET Transistor
278-DMP4010SK3-13
P-Channel 40V 50A TO252 MOSFET Transistor 278-DMP4010SK3-13
MOSFET P-CHANNEL 40V 50A TO252 Product overview: DMP4010SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 40V 50A TO252 Product overview: DMP4010SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4010SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4010SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4010SK3-13
Single FETs, MOSFETs DMP4010SK3-13
MOSFET P-CHANNEL 40V 50A TO252

MOSFET P-CHANNEL 40V 50A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4010SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4010SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4010SK3-13
MOSFET P-CHANNEL 40V 50A TO252

MOSFET P-CHANNEL 40V 50A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 917174-DMP4010SK3-13 31-DMP4010SK3-13TR-ND 278-DMP4010SK3-13 DMP4010SK3-13 DMP4010SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4010SK3-13 Single FETs, MOSFETs P-Channel 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
Transistor Grade / Operating Range Automotive
PD 3300 milliwatts 3300 milliwatts
Unlock Full Specs
to access all available technical data