The DMP4009SSS is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum continuous drain current of -10A at VGS = -10V and -8A at VGS = -4.5V, with a drain-source on-resistance of 11mΩ at -10V and 19mΩ at -4.5V. The device is RoHS compliant, lead-free, and rated as a "Green" device per Halogen- and Antimony-free specifications. It is qualified for automotive applications with AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4009SSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |