The DMP4009SPSW is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum continuous drain current of -79A at TC=25°C and an on-resistance of 11mΩ at VGS=-10V and 19mΩ at VGS=-4.5V. The device meets AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4009SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |