The DMP32D9UFA-7B is a P-channel enhancement mode MOSFET designed for high-efficiency power-management applications, featuring a maximum drain-source voltage of -30V and a low on-resistance of 5Ω at -4.5V gate-source voltage. It is packaged in an X2-DFN0806-3 case with a maximum height of 0.4mm and a footprint of 0.48mm², making it significantly smaller than SOT23. The device has a gate threshold voltage of -1.0V maximum, is ESD protected, and is fully RoHS compliant with a UL 94 V-0 flammability rating. It operates from -55°C to +150°C and supports a continuous drain current of -0.21A at +25°C with 350mW power dissipation. The part is qualified for automotive applications and meets AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V X2-DFN0806
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP32D9UFA-7BTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |