DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SW-7 DMP32D4SW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033857-DMP32D4SW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 1.2nC @ 10V Max Input Capacitance: 51.16pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033857-DMP32D4SW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 1.2nC @ 10V Max Input Capacitance: 51.16pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SW-7 - 1033857-DMP32D4SW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SW-7
1033857-DMP32D4SW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SW-7 1033857-DMP32D4SW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033857-DMP32D4SW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 1.2nC @ 10V Max Input Capacitance: 51.16pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033857-DMP32D4SW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 1.2nC @ 10V
Max Input Capacitance: 51.16pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SW-7DIDKR-ND
Single FETs, MOSFETs DMP32D4SW-7DIDKR-ND
P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SW-7DICT-ND
Single FETs, MOSFETs DMP32D4SW-7DICT-ND
P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SW-7DITR-ND
Single FETs, MOSFETs DMP32D4SW-7DITR-ND
P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

P-Channel 30V 250mA (Ta) 300mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
30V 250MA MOSFET Transistor
278-DMP32D4SW-7
30V 250MA MOSFET Transistor 278-DMP32D4SW-7
MOSFET P-CH 30V 250MA SOT323 Product overview: DMP32D4SW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4SW-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 250MA SOT323 Product overview: DMP32D4SW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4SW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D4SW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D4SW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D4SW-7
MOSFET P-CH 30V 250MA SOT323

MOSFET P-CH 30V 250MA SOT323

Supplier's Site
Mosfet, P-Ch, 30V, 0.25A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8771 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.25A, Sot-323 Rohs Compliant Diodes Inc.
28AK8771
Mosfet, P-Ch, 30V, 0.25A, Sot-323 Rohs Compliant Diodes Inc. 28AK8771
MOSFET, P-CH, 30V, 0.25A, SOT-323 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.25A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-CH MOSFET

MOSFET 30V P-CH MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP32D4SW-7
Single FETs, MOSFETs DMP32D4SW-7
MOSFET P-CH 30V 250MA SOT323

MOSFET P-CH 30V 250MA SOT323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033857-DMP32D4SW-7 DMP32D4SW-7DIDKR-ND 278-DMP32D4SW-7 DMP32D4SW-7 28AK8771 DMP32D4SW-7 DMP32D4SW-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SW-7 Single FETs, MOSFETs 30V 250MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 0.25A, Sot-323 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 300 milliwatts 370 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
IGBT Transistors - AIHD04N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details