DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SFB-7B DMP32D4SFB-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105536-DMP32D4SFB-7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 1.3nC @ 10V Max Input Capacitance: 51pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 105536-DMP32D4SFB-7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 1.3nC @ 10V Max Input Capacitance: 51pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SFB-7B - 105536-DMP32D4SFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SFB-7B
105536-DMP32D4SFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SFB-7B 105536-DMP32D4SFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 105536-DMP32D4SFB-7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 400mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 1.3nC @ 10V Max Input Capacitance: 51pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 105536-DMP32D4SFB-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 1.3nC @ 10V
Max Input Capacitance: 51pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Singapore, Singapore
30V 400MA MOSFET Transistor
278-DMP32D4SFB-7B
30V 400MA MOSFET Transistor 278-DMP32D4SFB-7B
MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D4SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4SFB-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 400MA 3DFN Product overview: DMP32D4SFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP32D4SFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP32D4SFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SFB-7BDITR-ND
Single FETs, MOSFETs DMP32D4SFB-7BDITR-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SFB-7BDIDKR-ND
Single FETs, MOSFETs DMP32D4SFB-7BDIDKR-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP32D4SFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP32D4SFB-7BDICT-ND
Single FETs, MOSFETs DMP32D4SFB-7BDICT-ND
P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 30V 400mA (Ta) 500mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V P-CH MOSFET

MOSFET 30V P-CH MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc. - 28AK8770 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc.
28AK8770
Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc. 28AK8770
MOSFET, P-CH, 30V, 0.4A, DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.4A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP32D4SFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP32D4SFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP32D4SFB-7B
MOSFET P-CH 30V 400MA 3DFN

MOSFET P-CH 30V 400MA 3DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 105536-DMP32D4SFB-7B 278-DMP32D4SFB-7B DMP32D4SFB-7BDITR-ND DMP32D4SFB-7B 28AK8770 DMP32D4SFB-7B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP32D4SFB-7B 30V 400MA MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 30V, 0.4A, Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 30 volts 30 volts
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details