The DMP31D7LV-7 is a dual P-channel enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power management applications such as motor controls and DC-DC converters. It has a drain-source voltage rating of -30V and a continuous drain current of -0.62A at TA = +25°C with VGS = -10V. The device features low on-resistance of 0.9Ω at VGS = -10V and 1.7Ω at VGS = -4.5V, fast switching speed, and an ESD-protected gate. Its thermal resistance junction-to-ambient is 236°C/W on a standard PCB, and it operates from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, is lead-free, RoHS compliant, and mounted in a 3000-piece tape and reel format.
MOSFET 2P-CH 30V 0.62A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LV-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |