P-channel enhancement mode MOSFET for high-efficiency power management applications such as DC-DC converters and load switches, packaged in SOT523 with a body dimension of approximately 0.002 grams. It offers a drain-source voltage rating of -30V, on-resistance of 0.9Ω at VGS = -10V and -0.42A, and 1.7Ω at VGS = -4.5V and -0.2A. The device features a gate threshold voltage range of -1V to -2.6V, total gate charge of 0.36nC, and is rated for continuous drain current of -0.36A at 25°C with a power dissipation of 0.26W on a standard PCB. Thermal resistance junction-to-ambient is 488°C/W. It is RoHS compliant, halogen- and antimony-free, and AEC-Q100 qualified with a thermal operating range of -55°C to +150°C.
MOSFET BVDSS: 25V~30V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |