MOSFET 2P-CH 0.55A SOT363
Mosfet Array 2 P-Channel (Dual) 550mA (Ta) Surface Mount SOT-363
MOSFET 2P-CH 0.55A SOT363
MOSFET 2P-CH 0.55A SOT363
MOSFET BVDSS: 25V-30V SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP31D7LDW-13DKR-ND | DMP31D7LDW-13 | DMP31D7LDW-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | P-Channel; 2 P-Channel (Dual) |