The DMP31D1UWQ-13 is a P-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power management in applications such as DC-DC converters and load switches. It has a drain-source voltage rating of -30V, a continuous drain current of -0.5A at TA=70°C, and an on-resistance of 1.5Ω at VGS=-2.5V. The device features a low gate threshold voltage of -0.5V to -1.1V, fast switching speed, and an ESD-protected gate. It is AEC-Q101 qualified, meets IATF 16949 manufacturing standards, and is RoHS compliant. The package is molded plastic with UL 94 V-0 flammability rating, has a moisture sensitivity level of 1 per J-STD-020, and is supplied in a 10,000-piece tape and reel configuration.
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |