The DMP31D1UW-7 is a P-channel enhancement mode MOSFET in a SOT323 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of -30V, a continuous drain current of -0.6A at 25°C, and on-resistance values of 1Ω at -4.5V gate-source voltage and 1.5Ω at -2.5V. The device features a low gate threshold voltage, fast switching speed, and ESD protected gate. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability rating. Thermal resistance junction-to-ambient is 287°C/W on a standard FR-4 PCB with minimum pad layout. The part is supplied in tape and reel packaging with a quantity of 3,000 per reel, and is qualified for automotive applications under AEC-Q200 standards.
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |