The DMP31D1UVTQ-13 is a dual P-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of -30V, with a maximum continuous drain current of -0.76A at VGS = -4.5V and -0.62A at VGS = -2.5V. The device features low on-resistance of 1000mΩ at VGS = -4.5V and 1500mΩ at VGS = -2.5V, low input capacitance of 54pF, and fast switching performance. It is AEC-Q101 qualified, RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 143°C/W when mounted on a 1-inch square copper plate. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. This part is supplied in a 10,000-piece tape and reel format.
MOSFET 2P-CH 30V 0.76A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1UVTQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |