The DMP31D1U-13 is a 30V P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management in portable electronics. It features a low gate threshold voltage, fast switching speed, and an ESD-protected gate. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards with moisture sensitivity level 1 per J-STD-020. It is packaged in tape and reel, with 3,000 units per carrier. Thermal resistance junction-to-ambient is 214°C/W on a minimum pad layout and 274°C/W on a standard pad layout. Operating junction and storage temperatures range from -55°C to +150°C. The part is qualified for automotive applications per AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D1U-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |