DIODES Incorporated 30V 530MA SOT23 MOSFET Transistor DMP31D0U-7

Description
MOSFET P-CH 30V 530MA SOT23 Product overview: DMP31D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 530MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 530MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 530MA SOT23 Product overview: DMP31D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 530MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 530MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 530MA SOT23 MOSFET Transistor
278-DMP31D0U-7
30V 530MA SOT23 MOSFET Transistor 278-DMP31D0U-7
MOSFET P-CH 30V 530MA SOT23 Product overview: DMP31D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 530MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 530MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 530MA SOT23 Product overview: DMP31D0U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 530MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 530MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D0U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0U-7 - 1033855-DMP31D0U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0U-7
1033855-DMP31D0U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0U-7 1033855-DMP31D0U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033855-DMP31D0U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 450mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 530mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 76pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033855-DMP31D0U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 450mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 530mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 0.9nC @ 4.5V
Max Input Capacitance: 76pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0U-7DITR-ND
Single FETs, MOSFETs DMP31D0U-7DITR-ND
P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0U-7DIDKR-ND
Single FETs, MOSFETs DMP31D0U-7DIDKR-ND
P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP31D0U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP31D0U-7DICT-ND
Single FETs, MOSFETs DMP31D0U-7DICT-ND
P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 530mA (Ta) 450mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP31D0U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP31D0U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP31D0U-7
MOSFET P-CH 30V 530MA SOT23

MOSFET P-CH 30V 530MA SOT23

Supplier's Site
Mosfet, P-Ch, 30V, 0.67A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8760 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 0.67A, Sot-23 Rohs Compliant Diodes Inc.
28AK8760
Mosfet, P-Ch, 30V, 0.67A, Sot-23 Rohs Compliant Diodes Inc. 28AK8760
MOSFET, P-CH, 30V, 0.67A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 0.67A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP31D0U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP31D0U-7
Single FETs, MOSFETs DMP31D0U-7
MOSFET P-CH 30V 530MA SOT23

MOSFET P-CH 30V 530MA SOT23

Supplier's Site Datasheet
MOSFET P-CH 30V 530MA SOT23 - 233-DMP31D0U-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 530MA SOT23
233-DMP31D0U-7
MOSFET P-CH 30V 530MA SOT23 233-DMP31D0U-7
MOSFET P-CH 30V 530MA SOT23

MOSFET P-CH 30V 530MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Ch ENH Mode FET -30Vdss 8V 2.5A

MOSFET 30V P-Ch ENH Mode FET -30Vdss 8V 2.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP31D0U-7 1033855-DMP31D0U-7 DMP31D0U-7DITR-ND DMP31D0U-7 28AK8760 DMP31D0U-7 233-DMP31D0U-7 DMP31D0U-7
Product Name 30V 530MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP31D0U-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 0.67A, Sot-23 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET P-CH 30V 530MA SOT23 MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts
PD 710 milliwatts 450 milliwatts 450 milliwatts 450 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data