DIODES Incorporated 30V 3.5A SOT23 MOSFET Transistor DMP3130L-7

Description
MOSFET P-CH 30V 3.5A SOT23-3 Product overview: DMP3130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3130L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 3.5A SOT23-3 Product overview: DMP3130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3130L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.5A SOT23 MOSFET Transistor
278-DMP3130L-7
30V 3.5A SOT23 MOSFET Transistor 278-DMP3130L-7
MOSFET P-CH 30V 3.5A SOT23-3 Product overview: DMP3130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3130L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.5A SOT23-3 Product overview: DMP3130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3130L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3130L-7 - 080600-DMP3130L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3130L-7
080600-DMP3130L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3130L-7 080600-DMP3130L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080600-DMP3130L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 432pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 77 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 080600-DMP3130L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 432pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 77 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - DMP3130LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3130LDIDKR-ND
Single FETs, MOSFETs DMP3130LDIDKR-ND
P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3130LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3130LDICT-ND
Single FETs, MOSFETs DMP3130LDICT-ND
P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP3130LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3130LDITR-ND
Single FETs, MOSFETs DMP3130LDITR-ND
P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

P-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3130L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3130L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3130L-7
MOSFET P-CH 30V 3.5A SOT23-3

MOSFET P-CH 30V 3.5A SOT23-3

Supplier's Site
Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R - 233-DMP3130L-7 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R
233-DMP3130L-7
Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R 233-DMP3130L-7
Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R

Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Single FETs, MOSFETs - DMP3130L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3130L-7
Single FETs, MOSFETs DMP3130L-7
MOSFET P-CH 30V 3.5A SOT23-3

MOSFET P-CH 30V 3.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3130L-7 080600-DMP3130L-7 DMP3130LDIDKR-ND DMP3130L-7 233-DMP3130L-7 DMP3130L-7
Product Name 30V 3.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3130L-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET P-CH 30V 3.5A Automotive 3-Pin SOT-23 T/R Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1300 milliwatts 700 milliwatts 1400 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data