DIODES Incorporated Single FETs, MOSFETs DMP3120L-7

Description
P-Channel 30V 2.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 2.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP3120L-7DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP3120L-7DI-ND
Single FETs, MOSFETs DMP3120L-7DI-ND
P-Channel 30V 2.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 2.8A SOT-23 MOSFET Transistor
278-DMP3120L-7
30V 2.8A SOT-23 MOSFET Transistor 278-DMP3120L-7
MOSFET P-CH 30V 2.8A SOT-23 Product overview: DMP3120L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3120L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.8A SOT-23 Product overview: DMP3120L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.8A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3120L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3120L-7 - 097812-DMP3120L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3120L-7
097812-DMP3120L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3120L-7 097812-DMP3120L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 097812-DMP3120L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 285pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 120 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 097812-DMP3120L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 6.7nC @ 10V
Max Input Capacitance: 285pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 120 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3120L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3120L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3120L-7
MOSFET P-CH 30V 2.8A SOT-23

MOSFET P-CH 30V 2.8A SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP3120L-7DI-ND 278-DMP3120L-7 097812-DMP3120L-7 DMP3120L-7
Product Name Single FETs, MOSFETs 30V 2.8A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3120L-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data