MOSFET 2P-CH 30V 4.4A 8SO Product overview: DMP3098LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3098LSD-13 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 4.4A 1.8W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 4.4A 1.8W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 4.4A 1.8W Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 014500-DMP3098LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 7.8nC @ 10V
Max Input Capacitance: 336pF @ 25V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 4.4A 8-SOIC
MOSFET 2P-CH 30V 4.4A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP3098LSD-13 | DMP3098LSD-13DITR-ND | 014500-DMP3098LSD-13 | DMP3098LSD-13 | DMP3098LSD-13 | DMP3098LSD-13 |
| Product Name | 30V 4.4A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3098LSD-13 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 1.8 milliwatts | 1800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |