MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R Product overview: DMP3097LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3097LQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055792-DMP3097LQ-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.9A (Ta)
Rds On (Max) @ Id, Vgs: 65mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 1W
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 13.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 563 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP3097LQ-7TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
POWER MOSFET, 30V, 3.9A, SOT-23-3 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 31-DMP3097LQ-7TR-ND | 278-DMP3097LQ-7 | 1055792-DMP3097LQ-7 | 76AJ4282 |
| Product Name | Single FETs, MOSFETs | 25V 30V SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Power Mosfet, 30V, 3.9A, Sot-23-3 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | TO-3; SOT23 |
| Transistor Grade / Operating Range | Automotive |