DIODES Incorporated Single FETs, MOSFETs DMP3097L-13

Description
MOSFET BVDSS: 25V~30V SOT23 T&R
Request a Quote
Description
MOSFET BVDSS: 25V~30V SOT23 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP3097L is a P-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-state resistance of 65 mΩ at VGS = -10V and -3.9A drain current. It is packaged in an SOT23 case with dimensions of 2.9 mm height, 1.3 mm width, and 2.4 mm length, and is rated for a drain-source voltage of -30V and continuous drain current of -3.9A at +25°C. The device supports thermal dissipation of 1.0 W with a junction-to-ambient thermal resistance of 123 °C/W on a standard FR-4 PCB. It meets AEC-Q100/101/200 qualifications, is RoHS3 compliant, and is halogen- and antimony-free. The part is supplied in 10,000/reel packaging for the DMP3097L-13 variant.

Datasheet Summary
Powered by GS/AI

The DMP3097L is a P-channel enhancement mode MOSFET designed for high-efficiency power management applications, featuring a low on-state resistance of 65 mΩ at VGS = -10V and -3.9A drain current. It is packaged in an SOT23 case with dimensions of 2.9 mm height, 1.3 mm width, and 2.4 mm length, and is rated for a drain-source voltage of -30V and continuous drain current of -3.9A at +25°C. The device supports thermal dissipation of 1.0 W with a junction-to-ambient thermal resistance of 123 °C/W on a standard FR-4 PCB. It meets AEC-Q100/101/200 qualifications, is RoHS3 compliant, and is halogen- and antimony-free. The part is supplied in 10,000/reel packaging for the DMP3097L-13 variant.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP3097L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3097L-13TR-ND
Single FETs, MOSFETs 31-DMP3097L-13TR-ND
MOSFET BVDSS: 25V~30V SOT23 T&R

MOSFET BVDSS: 25V~30V SOT23 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP3097L-13TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products