The DMP3096LQ-13 is a P-channel enhancement mode MOSFET in an SOT23 package, designed for automotive and general-purpose switching applications. It has a drain-source voltage rating of -30V, with a maximum on-resistance of 70mΩ at VGS = -10V and 130mΩ at VGS = -4.5V. The device is AEC-Q101 qualified, RoHS compliant, and features a thermal resistance of 100°C/W when mounted on a 1-inch square copper plate. It operates over a junction temperature range of -55°C to +150°C and is supplied in a 10,000-piece tape and reel configuration.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3096LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |