P-channel enhancement mode MOSFET designed for power management applications with a drain-source voltage rating of -30V, on-resistance of 70mΩ at VGS = -10V and -3.4A, and 130mΩ at VGS = -4.5V and -2.5A. Packaged in SOT23 with a weight of approximately 0.008 grams, it meets UL 94 V-0 flammability rating, is RoHS compliant, and has moisture sensitivity level 1 per J-STD-020. Operating temperature range is -55°C to +150°C. The device is qualified for automotive applications under AEC-Q200 and manufactured in IATF 16949 certified facilities.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3096L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |