P-channel enhancement mode MOSFET in SOT23 package designed for power management applications such as load switches, with a drain-source voltage rating of -30V, on-resistance of 70mΩ at -10V gate drive and 130mΩ at -4.5V gate drive, and continuous drain current of -3.4A at 25°C. It features low gate threshold voltage, fast switching speed, and is RoHS compliant. The device is rated for operation from -55°C to +150°C junction temperature and meets J-STD-020 Level 1 moisture sensitivity with UL 94V-0 flammability rating.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3096L-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |