Mosfet Array 2 P-Channel (Dual) 30V 4.8A (Ta) 1.7W Surface Mount 8-SO
MOSFET 2P-CH 30V 4.8A 8SO Product overview: DMP3048LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP3048LSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869082-DMP3048LSD-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 4.8A (Ta) 1.7W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP3048
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2P-CH 30V 4.8A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP3048LSD-13-ND | 289-DMP3048LSD-13 | 869082-DMP3048LSD-13 | DMP3048LSD-13 | DMP3048LSD-13 |
| Product Name | FET, MOSFET Arrays | 30V 4.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3048LSD-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | ||
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts |