The DMP3045LVTQ is a P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and IATF 16949 manufacturing. It features a drain-source voltage rating of -30V, on-resistance of 42mΩ at -10V gate-source voltage and 65mΩ at -4.5V, and continuous drain current of -5.4A at 25°C. The device supports a maximum junction temperature of 150°C, has a thermal resistance of 78°C/W on a 2oz FR-4 PCB, and meets UL 94 V-0 flammability and RoHS standards. It is supplied in 3,000-piece tape and reel packaging for the DMP3045LVTQ-7 variant.
MOSFET BVDSS: 25V~30V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3045LVTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |