The DMP3045LFVW-7 is a 30V P-channel enhancement mode MOSFET in a PowerDI™3333-8 package, occupying 33% less board area than an SO-8. It features a low RDS(ON) of 42mΩ at -10V and 65mΩ at -4.5V, with a continuous drain current of up to 19.9A at TC = +25°C. The device has an ESD-protected gate, is Lead-Free and RoHS compliant, and meets UL 94 V-0 flammability standards. It is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3045LFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |