DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs DMP3036SFVQ-13

Description
Win Source Part Number: 1357315-DMP3036SFVQ- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (Type UX) Base Product Number: DMP3036 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta), 30A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 20mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1931 pF @ 15 V Power Dissipation (Max): 900mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Win Source Part Number: 1357315-DMP3036SFVQ- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (Type UX) Base Product Number: DMP3036 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta), 30A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 20mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1931 pF @ 15 V Power Dissipation (Max): 900mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357315-DMP3036SFVQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357315-DMP3036SFVQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357315-DMP3036SFVQ-13
Win Source Part Number: 1357315-DMP3036SFVQ- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Bulk Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (Type UX) Base Product Number: DMP3036 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta), 30A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 20mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1931 pF @ 15 V Power Dissipation (Max): 900mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095

Win Source Part Number: 1357315-DMP3036SFVQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Bulk
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (Type UX)
Base Product Number: DMP3036
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 8.7A (Ta), 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 20mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 16.5 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 1931 pF @ 15 V
Power Dissipation (Max): 900mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095

Buy Now Datasheet
25V 30V MOSFET Transistor - 278-DMP3036SFVQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 30V MOSFET Transistor
278-DMP3036SFVQ-13
25V 30V MOSFET Transistor 278-DMP3036SFVQ-13
MOSFET BVDSS: 25V~30V PowerDI333 Product overview: DMP3036SFVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFVQ-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 25V~30V PowerDI333 Product overview: DMP3036SFVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFVQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP3036SFVQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFVQ-13-ND
Single FETs, MOSFETs 31-DMP3036SFVQ-13-ND
MOSFET BVDSS: 25V~30V PowerDI333

MOSFET BVDSS: 25V~30V PowerDI333

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 1357315-DMP3036SFVQ-13 278-DMP3036SFVQ-13 31-DMP3036SFVQ-13-ND
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 25V 30V MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel
PD 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 - BUK7S2R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers