DIODES Incorporated 30V 30A MOSFET Transistor DMP3036SFV-13

Description
MOSFET P-CH 30V 30A POWERDI3333 Product overview: DMP3036SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 30A POWERDI3333 Product overview: DMP3036SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFV-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A MOSFET Transistor
278-DMP3036SFV-13
30V 30A MOSFET Transistor 278-DMP3036SFV-13
MOSFET P-CH 30V 30A POWERDI3333 Product overview: DMP3036SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFV-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 30A POWERDI3333 Product overview: DMP3036SFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3036SFV-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFV-13 - 849893-DMP3036SFV-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFV-13
849893-DMP3036SFV-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFV-13 849893-DMP3036SFV-13
Manufacturer: Diodes Incorporated Win Source Part Number: 849893-DMP3036SFV-13 Features: 30 V Package: Reel - TR Family Name: DMP3036 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 849893-DMP3036SFV-13
Features: 30 V
Package: Reel - TR
Family Name: DMP3036
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFV-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFV-13CT-ND
Single FETs, MOSFETs 31-DMP3036SFV-13CT-ND
MOSFET P-CH 30V 30A POWERDI3333

MOSFET P-CH 30V 30A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFV-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFV-13TR-ND
Single FETs, MOSFETs 31-DMP3036SFV-13TR-ND
P-Channel 30V 30A (Ta) 2.3W (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 30A (Ta) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3036SFV-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3036SFV-13DKR-ND
Single FETs, MOSFETs 31-DMP3036SFV-13DKR-ND
MOSFET P-CH 30V 30A POWERDI3333

MOSFET P-CH 30V 30A POWERDI3333

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3036SFV-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3036SFV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3036SFV-13
MOSFET P-CH 30V 30A POWERDI3333

MOSFET P-CH 30V 30A POWERDI3333

Supplier's Site
MOSFET P-CH 30V 30A POWERDI3333 - 233-DMP3036SFV-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 30A POWERDI3333
233-DMP3036SFV-13
MOSFET P-CH 30V 30A POWERDI3333 233-DMP3036SFV-13
MOSFET P-CH 30V 30A POWERDI3333

MOSFET P-CH 30V 30A POWERDI3333

Supplier's Site
Single FETs, MOSFETs - DMP3036SFV-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP3036SFV-13
Single FETs, MOSFETs DMP3036SFV-13
MOSFET P-CH 30V 30A POWERDI3333

MOSFET P-CH 30V 30A POWERDI3333

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP3036SFV-13 849893-DMP3036SFV-13 31-DMP3036SFV-13CT-ND DMP3036SFV-13 DMP3036SFV-13 233-DMP3036SFV-13 DMP3036SFV-13
Product Name 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3036SFV-13 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 30A POWERDI3333 Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2.3 milliwatts 2300 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data