DIODES Incorporated FET, MOSFET Arrays DMP3028LSDQ-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP3028LSDQ is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and load switches. It features a drain-source voltage rating of -30V, with on-resistance of 28mΩ at -10V gate drive and 45mΩ at -4.5V gate drive. The device supports continuous drain currents up to -6.0A at 25°C and has a thermal resistance of 102°C/W under standard PCB mounting conditions. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with RoHS compliance and a 'Green' lead-free, halogen-free design. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. The part is supplied in tape and reel packaging with a quantity of 2,500 per reel.

Datasheet Summary
Powered by GS/AI

The DMP3028LSDQ is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and load switches. It features a drain-source voltage rating of -30V, with on-resistance of 28mΩ at -10V gate drive and 45mΩ at -4.5V gate drive. The device supports continuous drain currents up to -6.0A at 25°C and has a thermal resistance of 102°C/W under standard PCB mounting conditions. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with RoHS compliance and a 'Green' lead-free, halogen-free design. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. The part is supplied in tape and reel packaging with a quantity of 2,500 per reel.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMP3028LSDQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMP3028LSDQ-13TR-ND
FET, MOSFET Arrays 31-DMP3028LSDQ-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP3028LSDQ-13TR-ND
Product Name FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tube
View Details
4 suppliers
Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details