DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMP3028LK3Q-13

Description
Win Source Part Number: 961208-DMP3028LK3Q-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 2.8W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1241 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP3028LK3Q-13DMP302 8LK3Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMP3028LK3Q-13CT, DMP3028LK3Q-13-ND,31 -DMP3028LK3Q-13DKR,3 1-DMP3028LK3Q-13TR Base Product Number: DMP3028 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 961208-DMP3028LK3Q-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 2.8W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1241 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP3028LK3Q-13DMP302 8LK3Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMP3028LK3Q-13CT, DMP3028LK3Q-13-ND,31 -DMP3028LK3Q-13DKR,3 1-DMP3028LK3Q-13TR Base Product Number: DMP3028 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961208-DMP3028LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961208-DMP3028LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961208-DMP3028LK3Q-13
Win Source Part Number: 961208-DMP3028LK3Q-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 2.8W (Ta) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1241 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP3028LK3Q-13DMP302 8LK3Q13; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMP3028LK3Q-13CT, DMP3028LK3Q-13-ND,31 -DMP3028LK3Q-13DKR,3 1-DMP3028LK3Q-13TR Base Product Number: DMP3028 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961208-DMP3028LK3Q-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 27A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 2.8W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1241 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP3028LK3Q-13DMP3028LK3Q13;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP3028LK3Q-13CT,DMP3028LK3Q-13-ND,31-DMP3028LK3Q-13DKR,31-DMP3028LK3Q-13TR
Base Product Number: DMP3028
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 27A TO252 MOSFET Transistor
278-DMP3028LK3Q-13
P-Channel 30V 27A TO252 MOSFET Transistor 278-DMP3028LK3Q-13
MOSFET P-CHANNEL 30V 27A TO252 Product overview: DMP3028LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 27A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 30V 27A TO252 Product overview: DMP3028LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 27A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3028LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP3028LK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3028LK3Q-13TR-ND
Single FETs, MOSFETs 31-DMP3028LK3Q-13TR-ND
P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3028LK3Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3028LK3Q-13DKR-ND
Single FETs, MOSFETs 31-DMP3028LK3Q-13DKR-ND
P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3028LK3Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3028LK3Q-13CT-ND
Single FETs, MOSFETs 31-DMP3028LK3Q-13CT-ND
P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

P-Channel 30V 27A (Tc) 2.8W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3028LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3028LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3028LK3Q-13
MOSFET P-CHANNEL 30V 27A TO252

MOSFET P-CHANNEL 30V 27A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V TO252 T&R 2.5K

MOSFET MOSFET BVDSS: 25V~30V TO252 T&R 2.5K

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 961208-DMP3028LK3Q-13 278-DMP3028LK3Q-13 31-DMP3028LK3Q-13TR-ND DMP3028LK3Q-13 DMP3028LK3Q-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel 30V 27A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
PD 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2805S - 1149778-AUIRF2805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers