The DMP3025SFDF-7 is a P-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for low-profile, high-efficiency power management applications such as battery management and DC-DC converters. It has a drain-source voltage rating of -30V, a maximum continuous drain current of -8.6A at VGS = -10V, and an on-resistance of 19mΩ at VGS = -10V and 30mΩ at VGS = -5V. The device features an ESD-protected gate, is RoHS compliant, and meets UL 94 V-0 flammability standards. It operates over a temperature range of -55°C to +150°C, has a thermal resistance of 95.7°C/W on a standard PCB, and is qualified for automotive applications under AEC-Q200.
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3025SFDF-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |