Win Source Part Number: 1009682-DMP3021SFVWQ
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1799 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP3021SFVWQ-7TR,
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMP3021SFVWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3021SFVWQ-7 can be used for catalog matching and distributor lookup.
P-Channel 30V 11A (Ta), 42A (Tc) 1W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
POWER MOSFET, 30V, 42A, POWERDI 3333-8 ROHS COMPLIANT: YES
MOSFET P-CH 30V 9.8A PWRDI3333-8
MOSFET P-CH 30V 9.8A PWRDI3333-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1009682-DMP3021SFVWQ-7 | 278-DMP3021SFVWQ-7 | 31-DMP3021SFVWQ-7TR-ND | 76AJ4280 | DMP3021SFVWQ-7 | DMP3021SFVWQ-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 9.8A MOSFET Transistor | Single FETs, MOSFETs | Power Mosfet, 30V, 42A, Powerdi 3333-8 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 1000 milliwatts | 2.5 milliwatts | 1000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 8-PowerVDFN | Surface Mount |
| MOSFET Operating Mode | Enhancement |