MOSFET P-CH 30V 13A 8SOP Product overview: DMP3015LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3015LSS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014493-DMP3015LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 60.4nC @ 10V
Max Input Capacitance: 2748pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 30V 13A 8SOP
MOSFET P-CH 30V 13A 8SOP
MOSFET, P-CH, 30V, 13A, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3015LSS-13 | 014493-DMP3015LSS-13 | DMP3015LSSDITR-ND | DMP3015LSS-13 | DMP3015LSS-13 | 28AK8735 |
| Product Name | 30V 13A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3015LSS-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 13A, Soic Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| Transconductance | 0.0150 kS | |||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts |