The DMP3012SPSWQ-13 is a 30V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It features a maximum on-resistance of 7mΩ at VGS = -10V and 13mΩ at VGS = -4.5V, with a continuous drain current of up to 86A at TC = +25°C. The package has a profile of less than 1.1mm, making it suitable for thin applications. It is AEC-Q101 qualified, PPAP capable, manufactured in IATF 16949 certified facilities, and fully RoHS compliant with a UL 94 V-0 flammability rating. The device has a thermal resistance of 1.6°C/W from junction to case and operates over a junction temperature range of -55°C to +150°C.
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3012SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |