DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3012LPS-13 DMP3012LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033838-DMP3012LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.29W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 139nC @ 10V Max Input Capacitance: 6807pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033838-DMP3012LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.29W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 139nC @ 10V Max Input Capacitance: 6807pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3012LPS-13 - 1033838-DMP3012LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3012LPS-13
1033838-DMP3012LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3012LPS-13 1033838-DMP3012LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033838-DMP3012LPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.29W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 139nC @ 10V Max Input Capacitance: 6807pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033838-DMP3012LPS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.29W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.2A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 139nC @ 10V
Max Input Capacitance: 6807pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3012LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3012LPS-13CT-ND
Single FETs, MOSFETs 31-DMP3012LPS-13CT-ND
MOSFET P-CH 30V 13.2A PWRDI5060

MOSFET P-CH 30V 13.2A PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3012LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3012LPS-13DKR-ND
Single FETs, MOSFETs 31-DMP3012LPS-13DKR-ND
MOSFET P-CH 30V 13.2A PWRDI5060

MOSFET P-CH 30V 13.2A PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP3012LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP3012LPS-13TR-ND
Single FETs, MOSFETs 31-DMP3012LPS-13TR-ND
P-Channel 30V 13.2A (Ta) 1.29W (Ta) Surface Mount PowerDI5060-8

P-Channel 30V 13.2A (Ta) 1.29W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
30V 13.2A MOSFET Transistor
278-DMP3012LPS-13
30V 13.2A MOSFET Transistor 278-DMP3012LPS-13
MOSFET P-CH 30V 13.2A PWRDI5060 Product overview: DMP3012LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3012LPS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 13.2A PWRDI5060 Product overview: DMP3012LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3012LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 13.2A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8733 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 13.2A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8733
Mosfet, P-Ch, 30V, 13.2A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8733
MOSFET, P-CH, 30V, 13.2A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 13.2A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh Mode 30Vgss 6807pF 139nC

MOSFET 30V P-Ch Enh Mode 30Vgss 6807pF 139nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP3012LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP3012LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP3012LPS-13
MOSFET P-CH 30V 13.2A PWRDI5060

MOSFET P-CH 30V 13.2A PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033838-DMP3012LPS-13 31-DMP3012LPS-13CT-ND 278-DMP3012LPS-13 28AK8733 DMP3012LPS-13 DMP3012LPS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3012LPS-13 Single FETs, MOSFETs 30V 13.2A MOSFET Transistor Mosfet, P-Ch, 30V, 13.2A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 30 volts 30 volts
PD 1290 milliwatts 2.36 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3307Z - 199528-AUIRFS3307Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 230000 milliwatts
View Details
6 suppliers