The DMP3007LK3Q-13 is a P-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for automotive applications requiring AEC-Q101 qualification. It has a drain-source voltage rating of -30V, with on-resistance of 7.0mΩ at -10V gate-source voltage and 10.0mΩ at -4.5V gate-source voltage. The device supports continuous drain currents up to -18.5A at 25°C and features an ESD-protected gate. It is housed in a molded plastic case with UL 94 V-0 flammability rating, has a thermal resistance of 42°C/W with proper PCB mounting, and operates over a junction temperature range of -55°C to +150°C. The part is RoHS compliant, halogen- and antimony-free, and supplied in tape and reel packaging.
MOSFET BVDSS: 25V~30V TO252 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3007LK3Q-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |