MOSFET P-CH 30V 18.5A TO252 Product overview: DMP3007LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18.5A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18.5A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3007LK3-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 18.5A (Ta) 1.5W (Ta) Surface Mount TO-252, (D-Pak)
P-Channel 30V 18.5A (Ta) 1.5W (Ta) Surface Mount TO-252, (D-Pak)
P-Channel 30V 18.5A (Ta) 1.5W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET P-CH 30V 18.5A TO252
MOSFET, P-CH, 30V, 18.5A, TO-252 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3007LK3-13 | 31-DMP3007LK3-13CT-ND | DMP3007LK3-13 | DMP3007LK3-13 | 28AK8728 |
| Product Name | 30V 18.5A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 30V, 18.5A, To-252 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 3 milliwatts |