The DMP3006LPSWQ is a P-channel MOSFET in a PowerDI5060-8 package for battery power management and load switching. It has a -30V drain-source voltage rating, on-resistance of 7.5mΩ at -10V gate bias, and 11mΩ at -4.5V. Continuous drain current is 72A at TC=25°C and 52A at TA=25°C, with pulsed current up to -359A. Thermal resistance is 1.3°C/W junction-to-case and 50.5°C/W junction-to-ambient.
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3006LPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |