The DMP2900UWQ is a P-channel enhancement mode MOSFET designed for automotive applications, featuring low on-resistance, low gate threshold voltage, and ESD-protected gate. It is packaged in SOT323 with dimensions of 2.15 mm in length, 2.10 mm in width, and 0.95 mm in height. The device has a drain-source voltage rating of -20 V, continuous drain current of -0.6 A at +25°C, and a power dissipation of 0.3 W with a thermal resistance of 393 °C/W under minimum pad layout. It is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability rating. The part is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2900UWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |