DIODES Incorporated Single FETs, MOSFETs DMP27M1UPSW-13

Description
MOSFET BVDSS: 8V~24V PowerDI5060
Request a Quote
Description
MOSFET BVDSS: 8V~24V PowerDI5060
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP27M1UPSW-13 is a 20V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. It features a thermal resistance from junction to case of 2.1 °C/W when mounted on an exposed drain pad, a maximum continuous drain current of -84A at +25°C, and a static drain-source on-resistance of 5.5mΩ at VGS = -10V and 7.0mΩ at VGS = -4.5V. The device is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications meeting AEC-Q100/101/200 standards. It is packaged in tape and reel, with 2,500 units per reel.

Datasheet Summary
Powered by GS/AI

The DMP27M1UPSW-13 is a 20V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. It features a thermal resistance from junction to case of 2.1 °C/W when mounted on an exposed drain pad, a maximum continuous drain current of -84A at +25°C, and a static drain-source on-resistance of 5.5mΩ at VGS = -10V and 7.0mΩ at VGS = -4.5V. The device is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications meeting AEC-Q100/101/200 standards. It is packaged in tape and reel, with 2,500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP27M1UPSW-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP27M1UPSW-13-ND
Single FETs, MOSFETs 31-DMP27M1UPSW-13-ND
MOSFET BVDSS: 8V~24V PowerDI5060

MOSFET BVDSS: 8V~24V PowerDI5060

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP27M1UPSW-13-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products