DIODES Incorporated Single FETs, MOSFETs DMP2305U-7

Description
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2305UDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2305UDITR-ND
Single FETs, MOSFETs DMP2305UDITR-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2305UDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2305UDICT-ND
Single FETs, MOSFETs DMP2305UDICT-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2305UDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2305UDIDKR-ND
Single FETs, MOSFETs DMP2305UDIDKR-ND
P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMP2305U-7
20V 4.2A SOT23 MOSFET Transistor 278-DMP2305U-7
MOSFET P-CH 20V 4.2A SOT23-3 Product overview: DMP2305U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2305U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A SOT23-3 Product overview: DMP2305U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2305U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305U-7 - 014491-DMP2305U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305U-7
014491-DMP2305U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305U-7 014491-DMP2305U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014491-DMP2305U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: DMP2305U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 7.6nC @ 4.5V Max Input Capacitance: 727pF @ 20V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.2A, 4.5V Alternative Parts (Cross-Reference): IRLML6402GPBF; Si2321DS-E3; Si2321DS-T1-E3; Introduction Date: March 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014491-DMP2305U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: DMP2305U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 7.6nC @ 4.5V
Max Input Capacitance: 727pF @ 20V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.2A, 4.5V
Alternative Parts (Cross-Reference): IRLML6402GPBF; Si2321DS-E3; Si2321DS-T1-E3;
Introduction Date: March 26, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-CHANNEL ENHANCEMENT MODE

MOSFET P-CHANNEL ENHANCEMENT MODE

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2305U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2305U-7
20V 4.2A 60mΩ@4.5V,4.2A 1.4W 900mV@250uA P Channel SOT-23 MOSFETs ROHS

20V 4.2A 60mΩ@4.5V,4.2A 1.4W 900mV@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2305U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2305U-7
Single FETs, MOSFETs DMP2305U-7
MOSFET P-CH 20V 4.2A SOT23-3

MOSFET P-CH 20V 4.2A SOT23-3

Supplier's Site Datasheet
Mosfet,p Channel,20V,4.2A,sot-23; Channel Type Diodes Inc. - 23T5607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel,20V,4.2A,sot-23; Channel Type Diodes Inc.
23T5607
Mosfet,p Channel,20V,4.2A,sot-23; Channel Type Diodes Inc. 23T5607
MOSFET,P CHANNEL,20V,4.2A,SOT -23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

MOSFET,P CHANNEL,20V,4.2A,SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2305U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2305U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2305U-7
MOSFET P-CH 20V 4.2A SOT23-3

MOSFET P-CH 20V 4.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP2305UDITR-ND 278-DMP2305U-7 014491-DMP2305U-7 DMP2305U-7 DMP2305U-7 DMP2305U-7 23T5607 DMP2305U-7
Product Name Single FETs, MOSFETs 20V 4.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305U-7 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet,p Channel,20V,4.2A,sot-23; Channel Type Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1.4 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data