The DMP22D5UFB4 is a 20V P-channel enhancement mode MOSFET in the X2-DFN1006-3 package, measuring 1.0mm x 0.6mm with a 0.4mm profile, designed for low-profile, high-efficiency power management in portable and automotive electronics. It features a gate threshold voltage between -0.4V and -1.0V, on-resistance of 1.9Ω at -4.5V gate bias, and is ESD protected. The device is fully RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Thermal resistance is 272.1°C/W on a standard PCB, or 106.2°C/W with thermal vias. It operates from -55°C to +150°C and is qualified to AEC-Q200.
MOSFET BVDSS: 8V~24V X2-DFN1006-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP22D5UFB4-7B-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |