DIODES Incorporated 20V 580MA MOSFET Transistor DMP21D6UFB4-7B

Description
MOSFET P-CH 20V 580MA 3DFN Product overview: DMP21D6UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 580MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D6UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 580MA 3DFN Product overview: DMP21D6UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 580MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D6UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 580MA MOSFET Transistor
278-DMP21D6UFB4-7B
20V 580MA MOSFET Transistor 278-DMP21D6UFB4-7B
MOSFET P-CH 20V 580MA 3DFN Product overview: DMP21D6UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 580MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D6UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 580MA 3DFN Product overview: DMP21D6UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 580MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 580MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D6UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376773-DMP21D6UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376773-DMP21D6UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376773-DMP21D6UFB4-7B
Win Source Part Number: 1376773-DMP21D6UFB4- 7B Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 3-XFDFN Supplier Device Package: X2-DFN1006-3 Base Product Number: DMP21 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 580mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Rds On (Max) @ Id, Vgs: 1Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.8 nC @ 8 V Vgs (Max): ±8V Input Capacitance (Ciss) (Max) @ Vds: 46.1 pF @ 10 V Power Dissipation (Max): 510mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376773-DMP21D6UFB4-7B
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 3-XFDFN
Supplier Device Package: X2-DFN1006-3
Base Product Number: DMP21
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 580mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Rds On (Max) @ Id, Vgs: 1Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.8 nC @ 8 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 46.1 pF @ 10 V
Power Dissipation (Max): 510mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP21D6UFB4-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D6UFB4-7BDKR-ND
Single FETs, MOSFETs 31-DMP21D6UFB4-7BDKR-ND
P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP21D6UFB4-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D6UFB4-7BCT-ND
Single FETs, MOSFETs 31-DMP21D6UFB4-7BCT-ND
P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP21D6UFB4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D6UFB4-7BTR-ND
Single FETs, MOSFETs 31-DMP21D6UFB4-7BTR-ND
P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 580mA (Ta) 510mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D6UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D6UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D6UFB4-7B
MOSFET P-CH 20V 580MA 3DFN

MOSFET P-CH 20V 580MA 3DFN

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP21D6UFB4-7B
Triode/MOS Tube/Transistor >> MOSFETs DMP21D6UFB4-7B
20V 580mA 510mW 1Ω@100mA,4.5V 1V@250uA P Channel X2-DFN1006-3 MOSFETs ROHS

20V 580mA 510mW 1Ω@100mA,4.5V 1V@250uA P Channel X2-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP21D6UFB4-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D6UFB4-7B
Single FETs, MOSFETs DMP21D6UFB4-7B
MOSFET P-CH 20V 580MA 3DFN

MOSFET P-CH 20V 580MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP21D6UFB4-7B 1376773-DMP21D6UFB4-7B 31-DMP21D6UFB4-7BDKR-ND DMP21D6UFB4-7B DMP21D6UFB4-7B DMP21D6UFB4-7B DMP21D6UFB4-7B
Product Name 20V 580MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 980 milliwatts 510 milliwatts 510 milliwatts 510 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3808S - 199524-AUIRF3808S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 200000 milliwatts
View Details
6 suppliers