DIODES Incorporated Single FETs, MOSFETs DMP21D5UFD-7

Description
P-Channel 20V 600mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3
Request a Quote Datasheet
Description
P-Channel 20V 600mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP21D5UFD-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D5UFD-7DITR-ND
Single FETs, MOSFETs DMP21D5UFD-7DITR-ND
P-Channel 20V 600mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

P-Channel 20V 600mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Singapore, Singapore
20V 600MA MOSFET Transistor
278-DMP21D5UFD-7
20V 600MA MOSFET Transistor 278-DMP21D5UFD-7
MOSFET P-CH 20V 600MA 3DFN Product overview: DMP21D5UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFD-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 600MA 3DFN Product overview: DMP21D5UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFD-7 - 1033826-DMP21D5UFD-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFD-7
1033826-DMP21D5UFD-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFD-7 1033826-DMP21D5UFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033826-DMP21D5UFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Family Name: DMP21D5UFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 800nC @ 8V Max Input Capacitance: 46.1pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): RZM002P02; RZM002P02T2L; Introduction Date: July 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033826-DMP21D5UFD-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Family Name: DMP21D5UFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1212-3
Dimension: 3-UDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 800nC @ 8V
Max Input Capacitance: 46.1pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): RZM002P02; RZM002P02T2L;
Introduction Date: July 26, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D5UFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D5UFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D5UFD-7
MOSFET P-CH 20V 600MA 3DFN

MOSFET P-CH 20V 600MA 3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP21D5UFD-7DITR-ND 278-DMP21D5UFD-7 1033826-DMP21D5UFD-7 DMP21D5UFD-7
Product Name Single FETs, MOSFETs 20V 600MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFD-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 3-UDFN Tape & Reel (TR) SOT3; X1-DFN1212-3 3-UDFN
MOSFET Operating Mode Enhancement
PD 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products