DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2170U-7 DMP2170U-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917169-DMP2170U-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP2170 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917169-DMP2170U-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP2170 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2170U-7 - 917169-DMP2170U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2170U-7
917169-DMP2170U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2170U-7 917169-DMP2170U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917169-DMP2170U-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP2170 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917169-DMP2170U-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2170
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
20V 3.1A SOT23 MOSFET Transistor
278-DMP2170U-7
20V 3.1A SOT23 MOSFET Transistor 278-DMP2170U-7
MOSFET P-CH 20V 3.1A SOT23 Product overview: DMP2170U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2170U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.1A SOT23 Product overview: DMP2170U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2170U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP2170U-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2170U-7DKR-ND
Single FETs, MOSFETs 31-DMP2170U-7DKR-ND
MOSFET P-CH 20V 3.1A SOT23

MOSFET P-CH 20V 3.1A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2170U-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2170U-7CT-ND
Single FETs, MOSFETs 31-DMP2170U-7CT-ND
MOSFET P-CH 20V 3.1A SOT23

MOSFET P-CH 20V 3.1A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2170U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2170U-7TR-ND
Single FETs, MOSFETs 31-DMP2170U-7TR-ND
P-Channel 20V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.1A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2170U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2170U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2170U-7
MOSFET P-CH 20V 3.1A SOT23

MOSFET P-CH 20V 3.1A SOT23

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Diodes Inc. - 12AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Diodes Inc.
12AC0715
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Diodes Inc. 12AC0715
MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.062ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.01V; RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.062ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.01V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Single FETs, MOSFETs - DMP2170U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2170U-7
Single FETs, MOSFETs DMP2170U-7
MOSFET P-CH 20V 3.1A SOT23

MOSFET P-CH 20V 3.1A SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 917169-DMP2170U-7 278-DMP2170U-7 31-DMP2170U-7DKR-ND DMP2170U-7 12AC0715 DMP2170U-7 DMP2170U-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2170U-7 20V 3.1A SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -20V, Sot-23; Transistor Polarity Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products